HT-HB-L140 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L140
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L140
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-L140 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
35.56 mm (1.4 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
250 mm (9.84 inch)
W
10 mm (0.3937 inch)
Material
Copper; Copper
View Details
L
19 to 40 mm (0.7480 to 1.57 inch)
W
19 to 40 mm (0.7480 to 1.57 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details