Bridgetek Pte Ltd. Integrated Circuits (ICs) - Linear - Video Processing FT812Q-T

Description
Win Source Part Number: 1260328-FT812Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 348 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1259,Q11215932 Base Product Number: FT812Q Control Interface: GPIO, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1260328-FT812Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 348 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1259,Q11215932 Base Product Number: FT812Q Control Interface: GPIO, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260328-FT812Q-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260328-FT812Q-T
Integrated Circuits (ICs) - Linear - Video Processing 1260328-FT812Q-T
Win Source Part Number: 1260328-FT812Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 348 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1259,Q11215932 Base Product Number: FT812Q Control Interface: GPIO, SPI

Win Source Part Number: 1260328-FT812Q-T
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 348
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 768-1259,Q11215932
Base Product Number: FT812Q
Control Interface: GPIO, SPI

Buy Now Datasheet
Industrial Quad 3.63V Video Processing Ic - 684-FT812Q-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Quad 3.63V Video Processing Ic
684-FT812Q-T
Industrial Quad 3.63V Video Processing Ic 684-FT812Q-T
56-Pin QUAD IC, Industrial Temp, 3.63V Max Product overview: FT812Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.63V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, Quad, 3.63V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT812Q-T can be used for catalog matching and distributor lookup.

56-Pin QUAD IC, Industrial Temp, 3.63V Max Product overview: FT812Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.63V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, Quad, 3.63V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT812Q-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 768-1259-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC GPIO, SPI 56-QFN (8x8) Package

Video Controller IC GPIO, SPI 56-QFN (8x8) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FT812Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FT812Q-T
Integrated Circuits (ICs) - Linear - Video Processing FT812Q-T
IC VIDEO GRAPHIC CNTL 56VQFN

IC VIDEO GRAPHIC CNTL 56VQFN

Supplier's Site
Embedded Video Engine, 24Bit, Vqfn-56; Video Processor Application Bridgetek - 68Y7678 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Video Engine, 24Bit, Vqfn-56; Video Processor Application Bridgetek
68Y7678
Embedded Video Engine, 24Bit, Vqfn-56; Video Processor Application Bridgetek 68Y7678
EMBEDDED VIDEO ENGINE, 24BIT, VQFN-56; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes

EMBEDDED VIDEO ENGINE, 24BIT, VQFN-56; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Video Processing - FT812Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FT812Q-T
Video Processing FT812Q-T
Video Controller IC GPIO, SPI 56-QFN (8x8) Package

Video Controller IC GPIO, SPI 56-QFN (8x8) Package

Buy Now Datasheet
Linear - Video Processing - FT812Q-T - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
FT812Q-T
Linear - Video Processing FT812Q-T
IC VIDEO GRAPHIC CNTL 56VQFN

IC VIDEO GRAPHIC CNTL 56VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260328-FT812Q-T 684-FT812Q-T 768-1259-ND FT812Q-T 68Y7678 FT812Q-T FT812Q-T
Product Name Integrated Circuits (ICs) - Linear - Video Processing Industrial Quad 3.63V Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Embedded Video Engine, 24Bit, Vqfn-56; Video Processor Application Bridgetek Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014994 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2137-A30-GMR - ERSAELECTRONICS PTE. LTD.
View Details
6 suppliers
TV and Digital STB Tuners -  - Silicon Labs
Specs
Input Signal Analog; Digital
Package/Case QFN24; QFN28
Operating Frequency 1.7 to 10 MHz
View Details