Bridgetek Pte Ltd. Industrial 3.63V VQFN Video Processing Ic FT811Q-T

Description
Industrial IC, 48-Pin VQFN, 2.97-3.63V Product overview: FT811Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.63V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, 3.63V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT811Q-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Industrial IC, 48-Pin VQFN, 2.97-3.63V Product overview: FT811Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.63V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, 3.63V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT811Q-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 3.63V VQFN Video Processing Ic - 684-FT811Q-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 3.63V VQFN Video Processing Ic
684-FT811Q-T
Industrial 3.63V VQFN Video Processing Ic 684-FT811Q-T
Industrial IC, 48-Pin VQFN, 2.97-3.63V Product overview: FT811Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.63V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, 3.63V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT811Q-T can be used for catalog matching and distributor lookup.

Industrial IC, 48-Pin VQFN, 2.97-3.63V Product overview: FT811Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.63V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, 3.63V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT811Q-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1226934-FT811Q-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1226934-FT811Q-T
Integrated Circuits (ICs) - Linear - Video Processing 1226934-FT811Q-T
Win Source Part Number: 1226934-FT811Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 260 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1258 Base Product Number: FT811Q Control Interface: GPIO, SPI

Win Source Part Number: 1226934-FT811Q-T
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 260
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 768-1258
Base Product Number: FT811Q
Control Interface: GPIO, SPI

Buy Now Datasheet
 - 768-1258-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC GPIO, SPI 48-QFN (7x7) Package

Video Controller IC GPIO, SPI 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FT811Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FT811Q-T
Integrated Circuits (ICs) - Linear - Video Processing FT811Q-T
IC VIDEO GRAPHIC CNTL 48VQFN

IC VIDEO GRAPHIC CNTL 48VQFN

Supplier's Site
Shenzhen, China
Linear - Video Processing
FT811Q-T
Linear - Video Processing FT811Q-T
IC VIDEO GRAPHIC CNTL 48VQFN

IC VIDEO GRAPHIC CNTL 48VQFN

Supplier's Site Datasheet
Embedded Video Engine, 18Bit, Vqfn-48; Video Processor Application Bridgetek - 68Y7677 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Video Engine, 18Bit, Vqfn-48; Video Processor Application Bridgetek
68Y7677
Embedded Video Engine, 18Bit, Vqfn-48; Video Processor Application Bridgetek 68Y7677
EMBEDDED VIDEO ENGINE, 18BIT, VQFN-48; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes

EMBEDDED VIDEO ENGINE, 18BIT, VQFN-48; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Video Processing - FT811Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FT811Q-T
Video Processing FT811Q-T
Video Controller IC GPIO, SPI 48-QFN (7x7) Package

Video Controller IC GPIO, SPI 48-QFN (7x7) Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-FT811Q-T 1226934-FT811Q-T 768-1258-ND FT811Q-T FT811Q-T 68Y7677 FT811Q-T
Product Name Industrial 3.63V VQFN Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Embedded Video Engine, 18Bit, Vqfn-48; Video Processor Application Bridgetek Video Processing
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-4360-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 24-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers
Graphics Controllers - 2153531P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details