IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4981-IKAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4981-IKAE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1041907-GS4981-IKAE3
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC SEPARATOR 8SOIC
IC VIDEO SYNC SEPARATOR 8SOIC
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS4981-IKAE3 | 1041907-GS4981-IKAE3 | GS4981-IKAE3 | GS4981-IKAE3 | GS4981-IKAE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS4981-IKAE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |