The FT801Q-T is an embedded video engine designed for high-quality human-machine interfaces (HMIs) in various embedded applications. It supports LCD displays in WQVGA (480x272) and QVGA (320x240) formats, with both data enable and VSYNC/HSYNC modes. The device features a built-in sound synthesizer and can playback audio in multiple formats, including mono 8-bit linear PCM and 4-bit ADPCM, with a sampling frequency range from 8 kHz to 48 kHz. This product operates with low power consumption, drawing 24mA in active mode and 250 µA in sleep mode, making it suitable for portable applications. It does not require frame buffer RAM, simplifying system design. The FT801Q-T supports I²C and SPI interfaces, allowing compatibility with low-cost microcontrollers. It operates within an extended temperature range of -40°C to 85°C and is available in a compact 48-pin VQFN package, compliant with RoHS standards. Typical applications include point of sales machines, multi-function printers, home security systems, and various medical devices, making it a versatile choice for engineers looking to implement advanced display and audio functionalities in their projects.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bridgetek Pte Ltd.
Category: Integrated Circuits (ICs) Linear Video Processing
Package: Tray
Product Status: Active
Function: Controller
Applications: Video Display
Control Interface: I²C, Serial
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
IC VIDEO CONTROLLER 48VQFN
IC VIDEO CONTROLLER 48VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FT801Q-T-ND | FT801Q-T | FT801Q-T | FT801Q-T | |
| Product Name | Integrated Circuits (ICs) Linear Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Interface | I2C; I²C, Serial | Serial |