RS Components, Ltd. Conduit Fittings 761990

Description
Cutterwell & Co Ltd 25CJB3W Junction Box
Request a Quote
Description
Cutterwell & Co Ltd 25CJB3W Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761990
Conduit Fittings 761990
Cutterwell & Co Ltd 25CJB3W Junction Box

Cutterwell & Co Ltd 25CJB3W Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761990
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details