Bridgeport Fittings, Inc. Conduit Body MLB-49

Description
ENAMEL PAINTED ALUMINUM MATERIAL 29.12 INCH L X 5.63 INCH W X 11.94 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 311.8 CU INCH APPLICATION WET LOCATION
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 29.12 INCH L X 5.63 INCH W X 11.94 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 311.8 CU INCH APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MLB-49 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
MLB-49
Conduit Body MLB-49
ENAMEL PAINTED ALUMINUM MATERIAL 29.12 INCH L X 5.63 INCH W X 11.94 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 311.8 CU INCH APPLICATION WET LOCATION
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 29.12 INCH L X 5.63 INCH W X 11.94 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 311.8 CU INCH
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number MLB-49
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details