Bridgeport Fittings, Inc. Conduit Body LL-68

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH LL MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-68 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-68
Conduit Body LL-68
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH LL MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, RIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 170 CU INCH
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-68
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 3 inch (76.2 mm)
Units English Size
View Details