Bridgeport Fittings, Inc. Conduit Body LL-47CG

Description
ENAMEL PAINTED ALUMINUM MATERIAL 12.88 INCH L X 6 INCH W X 4.12 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 157.4 CU INCH INCLUDES COVER AND GASKET LL MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 12.88 INCH L X 6 INCH W X 4.12 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 157.4 CU INCH INCLUDES COVER AND GASKET LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-47CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-47CG
Conduit Body LL-47CG
ENAMEL PAINTED ALUMINUM MATERIAL 12.88 INCH L X 6 INCH W X 4.12 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, LEFT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 157.4 CU INCH INCLUDES COVER AND GASKET LL MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 12.88 INCH L X 6 INCH W X 4.12 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, LEFT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 157.4 CU INCH
  • INCLUDES COVER AND GASKET
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-47CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.4375 inch (11.11 mm)
Units English Size
View Details