Bridgeport Fittings, Inc. Conduit Body LB-67CG

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-67CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LB-67CG
Conduit Body LB-67CG
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 13.81 INCH L X 4.32 INCH W X 6.14 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 13.81 INCH L X 4.32 INCH W X 6.14 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 2 1/2 INCH HUB SIZE
  • THREADED (RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B APPROVAL
  • ZINC COATED STEEL, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LB-67CG
Product Name Conduit Body
Material Aluminum; Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
 - 475233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details