Bridgeport Fittings, Inc. Conduit Body C-64

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-64 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-64
Conduit Body C-64
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 32.3 CU INCH C MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 9-1/8 INCH L X 2-5/8 INCH W X 2-9/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 32.3 CU INCH
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-64
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
PMA Cable Protection - PMAFLEX PIS/PIH - igusĀ® inc.
Specs
Material Polyamide 12
Flexibility Flexible
Size 0.2400 to 4.98 inch (6.1 to 126 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details