Bridgeport Fittings, Inc. Conduit Body C-50

Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-50 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-50
Conduit Body C-50
ENAMEL PAINTED ALUMINUM MATERIAL 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 15 INCH L X 4 1/4 INCH W X 4 11/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details