Electri-Flex Company Type CEA - Zero Halogen Flexible Conduit

Description
Part of the Zero-Halogen Flexible Conduit Family. This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. Mass Transit Vehicles Subways and Tunnels Enclosed Public Areas Combustion & Flammability Properties
Request a Quote Datasheet
Description
Part of the Zero-Halogen Flexible Conduit Family. This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. Mass Transit Vehicles Subways and Tunnels Enclosed Public Areas Combustion & Flammability Properties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type CEA - Zero Halogen Flexible Conduit
Type CEA - Zero Halogen Flexible Conduit
Part of the Zero-Halogen Flexible Conduit Family. This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation. Application: Meets ASTM E162 for Flame Spread Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation. Meets the requirements of ASTM E662 for Smoke Generation. Mass Transit Vehicles Subways and Tunnels Enclosed Public Areas Combustion & Flammability Properties

Part of the Zero-Halogen Flexible Conduit Family.

This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material’s reaction in a fire situation.

Application:

  • Meets ASTM E162 for Flame Spread
  • Meets the requirements of Bombardier SMP 800-C for Toxic Gas Generation.
  • Meets the requirements of ASTM E662 for Smoke Generation.
  • Mass Transit Vehicles
  • Subways and Tunnels
  • Enclosed Public Areas

Combustion & Flammability Properties

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type CEA - Zero Halogen Flexible Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details