Bridgeport Fittings, Inc. Conduit Body C-41CG

Description
ENAMEL PAINTED ALUMINUM MATERIAL 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 4.25 CU INCH INCLUDES COVER AND GASKET C MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 4.25 CU INCH INCLUDES COVER AND GASKET C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-41CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-41CG
Conduit Body C-41CG
ENAMEL PAINTED ALUMINUM MATERIAL 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 4.25 CU INCH INCLUDES COVER AND GASKET C MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 4.25 CU INCH
  • INCLUDES COVER AND GASKET
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-41CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details