Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 688-DCI2

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.25 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 4 AWG TO 500 KCMIL, 4 AWG TO 750 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 2.15 INCH DIA
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.25 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 4 AWG TO 500 KCMIL, 4 AWG TO 750 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 2.15 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 688-DCI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
688-DCI2
Armored Cable/Flex Conduit Connector 688-DCI2
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2.25 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 4 AWG TO 500 KCMIL, 4 AWG TO 750 KCMIL (METAL CLAD CABLE) CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 2.15 INCH DIA
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.25 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514B APPROVAL
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH KNOCKOUT SIZE
  • 4 AWG TO 500 KCMIL, 4 AWG TO 750 KCMIL (METAL CLAD CABLE) CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 2.15 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 688-DCI2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details