Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 687-DC2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-15/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 4 AWG TO 300 KCMIL (METAL CLAD CABLE), 4 AWG TO 500 KCMIL (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT SIZE 1-15/16 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-15/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 4 AWG TO 300 KCMIL (METAL CLAD CABLE), 4 AWG TO 500 KCMIL (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT SIZE 1-15/16 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 687-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
687-DC2
Armored Cable/Flex Conduit Connector 687-DC2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-15/16 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 4 AWG TO 300 KCMIL (METAL CLAD CABLE), 4 AWG TO 500 KCMIL (METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552 THROAT SIZE 1-15/16 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-15/16 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514B APPROVAL
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2-1/2 INCH KNOCKOUT SIZE
  • 4 AWG TO 300 KCMIL (METAL CLAD CABLE), 4 AWG TO 500 KCMIL (METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552
  • THROAT SIZE 1-15/16 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 687-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details