Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 457-SLTI

Description
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet
Description
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 457-SLTI - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
457-SLTI
Liquidtight Flexible Conduit Connector 457-SLTI
45 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE B[R] BRAND INSULATION TEMPERATURE 105 DEG C APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • 45 DEG TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • B[R] BRAND
  • INSULATION TEMPERATURE 105 DEG C
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 457-SLTI
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details