Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 408

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-4/7 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 0.75 INCH DIA
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-4/7 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 0.75 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 408 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
408
Armored Cable/Flex Conduit Connector 408
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-4/7 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 0.75 INCH DIA
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-4/7 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • THROAT SIZE 0.75 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 408
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details