Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 262-DC

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH RIGID/EMT CONDUIT USED ON UL 514B, CSA APPROVAL 1.69 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH RIGID/EMT CONDUIT USED ON UL 514B, CSA APPROVAL 1.69 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 262-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
262-DC
Rigid/EMT Conduit Coupling 262-DC
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH RIGID/EMT CONDUIT USED ON UL 514B, CSA APPROVAL 1.69 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1.63 INCH
  • RIGID/EMT CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1.69 INCH DIAMETER
  • 150 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 262-DC
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details