Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 261-MSRT

Description
PUSH TYPE BALL BURNISHED ZINC ALLOY BODY AND LOCKNUT MATERIAL 2.15 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.47 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
PUSH TYPE BALL BURNISHED ZINC ALLOY BODY AND LOCKNUT MATERIAL 2.15 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.47 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 261-MSRT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
261-MSRT
Rigid/EMT Conduit Coupling 261-MSRT
PUSH TYPE BALL BURNISHED ZINC ALLOY BODY AND LOCKNUT MATERIAL 2.15 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.47 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • PUSH TYPE
  • BALL BURNISHED ZINC ALLOY BODY AND LOCKNUT MATERIAL
  • 2.15 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1.47 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RAINTIGHT
  • MIGHTY-SEAL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 261-MSRT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details