Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 257-SRTI

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4-3/8 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4-3/8 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 257-SRTI - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
257-SRTI
Rigid/EMT Conduit Connector 257-SRTI
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4-3/8 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE RATING 105 DEG C
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3-7/8 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 4-3/8 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 257-SRTI
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details