Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 250-MSRT

Description
PUSH TYPE BALL BURNISHED DIE-CAST ZINC MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.22 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
PUSH TYPE BALL BURNISHED DIE-CAST ZINC MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.22 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 250-MSRT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
250-MSRT
Rigid/EMT Conduit Connector 250-MSRT
PUSH TYPE BALL BURNISHED DIE-CAST ZINC MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.22 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • PUSH TYPE
  • BALL BURNISHED DIE-CAST ZINC MATERIAL
  • 1.41 INCH
  • EMT CONDUIT USED ON
  • 0.5 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1.22 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • MIGHTY-SEAL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 250-MSRT
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details