Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 239-DCI2

Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 239-DCI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
239-DCI2
Rigid/EMT Conduit Connector 239-DCI2
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
  • SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3.69 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 5 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 239-DCI2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details