Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 236-DC2

Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.13 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 3.25 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.13 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 3.25 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 236-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
236-DC2
Rigid/EMT Conduit Connector 236-DC2
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.13 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 3.25 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3.13 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 3.25 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 236-DC2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details