Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 235-SR

Description
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL 1-1/2 INCH FIRE ALARM EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 7/8 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL 1-1/2 INCH FIRE ALARM EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 7/8 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 235-SR - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
235-SR
Rigid/EMT Conduit Connector 235-SR
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL 1-1/2 INCH FIRE ALARM EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 7/8 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • SET SCREW TYPE
  • RED POWDER COATED STEEL MATERIAL
  • 1-1/2 INCH
  • FIRE ALARM EMT CONDUIT USED ON
  • 3/8 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 7/8 INCH DIAMETER
  • 30 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 235-SR
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details