Bridgeport Fittings, Inc. Rigid/EMT Conduit Strap 1905

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/16 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/16 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1905 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Strap
1905
Rigid/EMT Conduit Strap 1905
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-1/16 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE ROHS COMPLIANT
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4-1/16 INCH
  • 1-15/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1905
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details