Bridgelux, Inc. V18C Cool White Led Array Bridgelux BXRE-65C4001-C-74

Description
V18C COOL WHITE LED ARRAY
Description
V18C COOL WHITE LED ARRAY

Suppliers

Company
Product
Description
Supplier Links
V18C Cool White Led Array Bridgelux - 06AC5308 - Newark, An Avnet Company
Chicago, IL, United States
V18C Cool White Led Array Bridgelux
06AC5308
V18C Cool White Led Array Bridgelux 06AC5308
V18C COOL WHITE LED ARRAY

V18C COOL WHITE LED ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC5308
Product Name V18C Cool White Led Array Bridgelux
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-AEMD-EG2K-WX002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
LED White Lighting - 1416-L128-4090HA35000H1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details