Bridgelux, Inc. Led, Hb, Cool White, 2000Lm, 5000K; Cob Color Bridgelux BXRC-50C2000-C-24

Description
LED, HB, COOL WHITE, 2000LM, 5000K; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 2000LM, 5000K; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 2000Lm, 5000K; Cob Color Bridgelux - 30Y8173 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 2000Lm, 5000K; Cob Color Bridgelux
30Y8173
Led, Hb, Cool White, 2000Lm, 5000K; Cob Color Bridgelux 30Y8173
LED, HB, COOL WHITE, 2000LM, 5000K; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

LED, HB, COOL WHITE, 2000LM, 5000K; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y8173
Product Name Led, Hb, Cool White, 2000Lm, 5000K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13UW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details