Bridgelux, Inc. Vero 13B Warm White Led Array Bridgelux BXRC-30G2000-B-82

Description
VERO 13B WARM WHITE LED ARRAY
Description
VERO 13B WARM WHITE LED ARRAY

Suppliers

Company
Product
Description
Supplier Links
Vero 13B Warm White Led Array Bridgelux - 70AH4731 - Newark, An Avnet Company
Chicago, IL, United States
Vero 13B Warm White Led Array Bridgelux
70AH4731
Vero 13B Warm White Led Array Bridgelux 70AH4731
VERO 13B WARM WHITE LED ARRAY

VERO 13B WARM WHITE LED ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH4731
Product Name Vero 13B Warm White Led Array Bridgelux
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers