Bridgelux, Inc. Cob Led, Warm White, 3000K, 41W; Cob Colour Bridgelux BXRC-30E4000-C-73

Description
COB LED, WARM WHITE, 3000K, 41W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):3000K;RoHS Compliant: Yes
Datasheet
Description
COB LED, WARM WHITE, 3000K, 41W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):3000K;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 3000K, 41W; Cob Colour Bridgelux - 71AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 3000K, 41W; Cob Colour Bridgelux
71AC2877
Cob Led, Warm White, 3000K, 41W; Cob Colour Bridgelux 71AC2877
COB LED, WARM WHITE, 3000K, 41W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):3000K;RoHS Compliant: Yes

COB LED, WARM WHITE, 3000K, 41W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):3000K;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2877
Product Name Cob Led, Warm White, 3000K, 41W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-D13MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers