Bridgelux, Inc. Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux BXRC-30A2001-C-23

Description
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:93; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:93; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux - 30Y8117 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux
30Y8117
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux 30Y8117
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:93; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:93; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y8117
Product Name Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details