Bridgelux, Inc. Cob Led, Warm White, 2700K, 22.1W; Cob Colour Bridgelux BXRC-27E2000-C-73

Description
COB LED, WARM WHITE, 2700K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet
Description
COB LED, WARM WHITE, 2700K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 2700K, 22.1W; Cob Colour Bridgelux - 71AC2866 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 2700K, 22.1W; Cob Colour Bridgelux
71AC2866
Cob Led, Warm White, 2700K, 22.1W; Cob Colour Bridgelux 71AC2866
COB LED, WARM WHITE, 2700K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

COB LED, WARM WHITE, 2700K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2866
Product Name Cob Led, Warm White, 2700K, 22.1W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers