BR1/F Eraser Fine Stick Brush
Item # AA0030
Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.
Specifications
Grade
Overall Brush Length
Diameter
Color
| Eraser Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | AA0030 |
| Product Name | BR1/F Eraser Fine Stick Brush |
| Brush Type / Shape | Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser |
| Brush Filament / Fill Material | Synthetic Filament; Specialty Blend / Other; FybRglass® |
| Length | 5.5 inch (140 mm) |
| Applications | Finer or softer grits or filaments; Cleaning and Surface Conditioning |