BRKIT FybRglass® Eraser Stick Brush Kit
Item # AA0123
This Kit contains one each of the 1", 5/8", and 1/4" sizes of the FybRglass® Eraser Stick brushes. 3 Fine and 3 Coarse.
| Eraser Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | AA0123 |
| Product Name | BRKIT FybRglass® Eraser Stick Brush Kit |
| Brush Type / Shape | Other Type / Shape; Stick Brush, Eraser |
| Brush Filament / Fill Material | Synthetic Filament; Specialty Blend / Other; FybRglass® |
| Applications | Cleaning and Surface Conditioning |