Eraser Company, Inc. Regular Fiberglass Wheel AE0067

Description
All of our FybRglass® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].
Description
All of our FybRglass® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Suppliers

Company
Product
Description
Supplier Links
Regular Fiberglass Wheel - AE0067 - Eraser Company, Inc.
Syracuse, NY, USA
Regular Fiberglass Wheel
AE0067
Regular Fiberglass Wheel AE0067
All of our FybRglass® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

All of our FybRglass® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AE0067
Product Name Regular Fiberglass Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
Applications Wire Stripping
Product / Material Worked Metal Wires
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Micro Miniature Brushes - 08180 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Synthetic Filament
Length 4 inch (102 mm)
View Details
Dock Leveler Seal - G690CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 2.53 inch (64.26 mm)
Applications Sealing Gaps
View Details
Wire Stripping Wheel - AC2042 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details