Eraser Company, Inc. Wire Stripping Wheel AC0751

Description
Wire Stripping Wheel Item # AC0751 All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Specifications For Use On Large Wires and Rectangular Sections Wire Brush Fill Size (WS) 0.008" (.20mm) Outside Diameter (OD) 3/4" (19mm) Width (W) 3/4" (19mm) Arbor Hole (AH) 3/16" (4.76mm) Compatible Models R1S
Description
Wire Stripping Wheel Item # AC0751 All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Specifications For Use On Large Wires and Rectangular Sections Wire Brush Fill Size (WS) 0.008" (.20mm) Outside Diameter (OD) 3/4" (19mm) Width (W) 3/4" (19mm) Arbor Hole (AH) 3/16" (4.76mm) Compatible Models R1S

Suppliers

Company
Product
Description
Supplier Links
Wire Stripping Wheel - AC0751 - Eraser Company, Inc.
Syracuse, NY, USA
Wire Stripping Wheel
AC0751
Wire Stripping Wheel AC0751
Wire Stripping Wheel Item # AC0751 All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Specifications For Use On Large Wires and Rectangular Sections Wire Brush Fill Size (WS) 0.008" (.20mm) Outside Diameter (OD) 3/4" (19mm) Width (W) 3/4" (19mm) Arbor Hole (AH) 3/16" (4.76mm) Compatible Models R1S

Wire Stripping Wheel

Item # AC0751

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels.

There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Specifications

For Use On

  • Large Wires and Rectangular Sections

Wire Brush Fill Size (WS)

  • 0.008" (.20mm)

Outside Diameter (OD)

  • 3/4" (19mm)

Width (W)

  • 3/4" (19mm)

Arbor Hole (AH)

  • 3/16" (4.76mm)

Compatible Models

  • R1S
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AC0751
Product Name Wire Stripping Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
Applications Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - White Bristle Marking Brush - 00283 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Marking Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 12.09 inch (307 mm)
View Details
Regular FybRglass® Wheel - AE0033 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details