BR9 Fine Grade FybRglass® Hand Brush
Item # AA0026
Hand held brush for cleaning and burnishing non-populated printed circuit boards. A gentle brushing action will remove oxidation from copper and soldered surfaces. No water or solvent is required to produce a cleaning action.
Specifications
Cleaning Surface
| Eraser Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | AA0026 |
| Product Name | BR9 Fine Grade FybRglass® Hand Brush |
| Brush Type / Shape | Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush |
| Brush Filament / Fill Material | Synthetic Filament; Specialty Blend / Other; FybRglass® |
| Applications | Finer or softer grits or filaments; Cleaning and Surface Conditioning |