44014 -- 8" UTILITY SCRUB BRUSH, WHITE TAMPICO FILL, SHORT HANDLE, WOOD BLOCK
Weiler Abrasives
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Wood Block
44014
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Datasheet
Suppliers
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Wood Block
44014
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
- Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44014 |
|
Product Name
|
8" Utility Scrub Brush, White Tampico Fill, Short Handle, Wood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
Width
48 inch (1219 mm)
View Details