ProSoft Technology, Inc. DH-485 To IEC60870-5-103 Master 5102-DH485-103M

Description
The ProLinx DH-485 to IEC60870-5-103 Master Gateway creates a powerful connection between devices on a DH-485 network and an IEC 103 slave device. This stand-alone DIN-rail mounted protocol gateway provides one DH-485 configurable serial port and one IEC 103 Master configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx DH-485 to IEC60870-5-103 Master Gateway creates a powerful connection between devices on a DH-485 network and an IEC 103 slave device. This stand-alone DIN-rail mounted protocol gateway provides one DH-485 configurable serial port and one IEC 103 Master configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DH-485 To IEC60870-5-103 Master
5102-DH485-103M
DH-485 To IEC60870-5-103 Master 5102-DH485-103M
The ProLinx DH-485 to IEC60870-5-103 Master Gateway creates a powerful connection between devices on a DH-485 network and an IEC 103 slave device. This stand-alone DIN-rail mounted protocol gateway provides one DH-485 configurable serial port and one IEC 103 Master configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx DH-485 to IEC60870-5-103 Master Gateway creates a powerful connection between devices on a DH-485 network and an IEC 103 slave device. This stand-alone DIN-rail mounted protocol gateway provides one DH-485 configurable serial port and one IEC 103 Master configurable serial port.

The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5102-DH485-103M
Product Name DH-485 To IEC60870-5-103 Master
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data