Brainboxes Limited Ethernet to 3 Relay + 3 Digital In ED-038

Description
Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Relay specification: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC , 3 Form A Relays and 3 Digital Inputs Relays: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / -14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Relay specification: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC , 3 Form A Relays and 3 Digital Inputs Relays: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / -14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 3 Relay + 3 Digital In - ED-038 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 3 Relay + 3 Digital In
ED-038
Ethernet to 3 Relay + 3 Digital In ED-038
Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Relay specification: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC , 3 Form A Relays and 3 Digital Inputs Relays: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / -14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more

Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU.
The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.
The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices.
The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.
Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications.
Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.
Relay specification: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC

,


  • 3 Form A Relays and 3 Digital Inputs
  • Relays: 5A @ 30 VDC, 5A @ 250VAC, 5 A @ 110VAC
  • Factory floor process control and automation
  • User friendly software interface, Legacy compatible
  • -10°C to +60°C / -14°C to +140°C Temperature range, Wall mountable
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-038
Product Name Ethernet to 3 Relay + 3 Digital In
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
Host Connection Ethernet
Analog Channels 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Analog Current Input Module; ±20mA - MAQ20-ISOI1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - AFE1105E - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details