Dataforth Corporation Isolated Analog Current Input Module; ±20mA MAQ20-ISOI1

Description
The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields
Request a Quote
Description
The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAQ20-ISOI1 is an isolated analog current input module with 8 channels for measuring 0 to 20mA, 4-20mA, or ±20mA signals. Each channel offers individual configuration for range, alarm limits, averaging, and burst scan mode with up to 5kS/s sampling. It provides 1500Vrms input-to-bus isolation and 300Vrms channel-to-channel isolation, with each channel protected against continuous 240Vrms overload. Signal bandwidth is 1kHz, and accuracy is ±0.035% of span. The module features a pluggable terminal block for field I/O connections, operates from -40°C to +85°C, and is Heavy Industrial CE compliant with UL/cUL certification for Class I, Division 2, Groups A, B, C, D. Its dimensions are 83.1mm x 114.6mm x 15.3mm.

Datasheet Summary
Powered by GS/AI

The MAQ20-ISOI1 is an isolated analog current input module with 8 channels for measuring 0 to 20mA, 4-20mA, or ±20mA signals. Each channel offers individual configuration for range, alarm limits, averaging, and burst scan mode with up to 5kS/s sampling. It provides 1500Vrms input-to-bus isolation and 300Vrms channel-to-channel isolation, with each channel protected against continuous 240Vrms overload. Signal bandwidth is 1kHz, and accuracy is ±0.035% of span. The module features a pluggable terminal block for field I/O connections, operates from -40°C to +85°C, and is Heavy Industrial CE compliant with UL/cUL certification for Class I, Division 2, Groups A, B, C, D. Its dimensions are 83.1mm x 114.6mm x 15.3mm.

Suppliers

Company
Product
Description
Supplier Links
Isolated Analog Current Input Module; ±20mA - MAQ20-ISOI1 - Dataforth Corporation
Tucson, AZ, USA
Isolated Analog Current Input Module; ±20mA
MAQ20-ISOI1
Isolated Analog Current Input Module; ±20mA MAQ20-ISOI1
The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields

The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-ISOI1
Product Name Isolated Analog Current Input Module; ±20mA
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
Agency Approval CE
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details