Brainboxes Limited Ethernet to 8 Digital IO Lines ED-008

Description
Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs/Outputs Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / +14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs/Outputs Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / +14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 8 Digital IO Lines - ED-008 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 8 Digital IO Lines
ED-008
Ethernet to 8 Digital IO Lines ED-008
Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs/Outputs Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation User friendly software interface, Legacy compatible -10°C to +60°C / +14°C to +140°C Temperature range, Wall mountable Software APIs for Visual Basic, C# and more

Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications.
Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..

,


  • 8 Digital Inputs/Outputs
  • Control any input or output from TTL to high voltage high current industrial devices
  • Factory floor process control and automation
  • User friendly software interface, Legacy compatible
  • -10°C to +60°C / +14°C to +140°C Temperature range, Wall mountable
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-008
Product Name Ethernet to 8 Digital IO Lines
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
M Series Input Modules - M-IAC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 90-140 VDC
View Details
3 suppliers
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details