Brady Worldwide, Inc. Cable Id Markers; Marker Type Brady XSL-30-427

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IdXpert Series; Accessory Type:Label; External Height:1.5"RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IdXpert Series; Accessory Type:Label; External Height:1.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Brady - 57J1503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Brady
57J1503
Cable Id Markers; Marker Type Brady 57J1503
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IdXpert Series; Accessory Type:Label; External Height:1.5"RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IdXpert Series; Accessory Type:Label; External Height:1.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 57J1503
Product Name Cable Id Markers; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details