Brady Worldwide, Inc. Wire&cable Marker, 38.1X25.4Mm, Clr/wht; Marker Type Brady WRAP-4-427

Description
WIRE&CABLE MARKER, 38.1X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:3600 RoHS Compliant: Yes
Datasheet
Description
WIRE&CABLE MARKER, 38.1X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:3600 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire&cable Marker, 38.1X25.4Mm, Clr/wht; Marker Type Brady - 51M9088 - Newark, An Avnet Company
Chicago, IL, United States
Wire&cable Marker, 38.1X25.4Mm, Clr/wht; Marker Type Brady
51M9088
Wire&cable Marker, 38.1X25.4Mm, Clr/wht; Marker Type Brady 51M9088
WIRE&CABLE MARKER, 38.1X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:3600 RoHS Compliant: Yes

WIRE&CABLE MARKER, 38.1X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:3600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51M9088
Product Name Wire&cable Marker, 38.1X25.4Mm, Clr/wht; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Marker Tag - WIT-MK-1 - Essentra Components
Essentra Components
Specs
Wire & Cable Markers Tags
Material Polyamide / Nylon®; Nylon 6/6
View Details
3 suppliers