Brady Worldwide, Inc. Cable Id Markers; Marker Type Brady WML-505-502-2S

Description
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:19.1mm RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:19.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Brady - 48F5351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Brady
48F5351
Cable Id Markers; Marker Type Brady 48F5351
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:19.1mm RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 19.05mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48F5351
Product Name Cable Id Markers; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2436408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 to 0.201 inch (4.2 to 5.1 mm)
View Details