Brady Worldwide, Inc. Label, Self Adhesive, 25.4X25.4Mm, 250Pc; Marker Type Brady WML-211-292-1

Description
LABEL, SELF ADHESIVE, 25.4X25.4MM, 250PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1"RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 25.4X25.4MM, 250PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 25.4X25.4Mm, 250Pc; Marker Type Brady - 48F5326 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 25.4X25.4Mm, 250Pc; Marker Type Brady
48F5326
Label, Self Adhesive, 25.4X25.4Mm, 250Pc; Marker Type Brady 48F5326
LABEL, SELF ADHESIVE, 25.4X25.4MM, 250PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1"RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 25.4X25.4MM, 250PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48F5326
Product Name Label, Self Adhesive, 25.4X25.4Mm, 250Pc; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene with Metal Particles
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Markers - 0826514:8-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details