PRINTABLE LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 177.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:177.8mm; Height:177.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 04H4318 |
| Product Name | Printable Labels; Marker Type Brady |
| Wire & Cable Markers | Pre-printed Markers |