Brady Worldwide, Inc. Cable Id Markers; Marker Type Brady PWM-PK2

Description
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:A to Z, 0 to 15, +, - , /; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Colour:Black on White Ground RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:A to Z, 0 to 15, +, - , /; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Colour:Black on White Ground RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Brady - 08H0481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Brady
08H0481
Cable Id Markers; Marker Type Brady 08H0481
CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:A to Z, 0 to 15, +, - , /; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Colour:Black on White Ground RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Adhesive Repositionable; Legend:A to Z, 0 to 15, +, - , /; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Colour:Black on White Ground RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08H0481
Product Name Cable Id Markers; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details