Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:-; Accessory Type:Label; Height:101.6mm; Label Colour:Clear RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | PTL-33-427-YL | 04H2744 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Label; Marker Type Brady |
| Wire & Cable Markers | Pre-printed Markers | Pre-printed Markers |