Brady Worldwide, Inc. 0.375 IN (9.53 MM) DIAMETER PSPT-375-1-WT

Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
Datasheet
Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.375 IN (9.53 MM) DIAMETER - PSPT-375-1-WT - Brady Corporation
Milwaukee, WI, USA
0.375 IN (9.53 MM) DIAMETER
PSPT-375-1-WT
0.375 IN (9.53 MM) DIAMETER PSPT-375-1-WT
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

Supplier's Site
Sleeve, 25.78X16.38Mm, Po, Wht, Pk100; Marker Type Brady - 94M5541 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, 25.78X16.38Mm, Po, Wht, Pk100; Marker Type Brady
94M5541
Sleeve, 25.78X16.38Mm, Po, Wht, Pk100; Marker Type Brady 94M5541
SLEEVE, 25.78X16.38MM, PO, WHT, PK100; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.38mm x 25.78mm; I.D. Max:8.13mm; I.D. Min:3.2mm; Shrink Ratio:3:1; RoHS Compliant: Yes

SLEEVE, 25.78X16.38MM, PO, WHT, PK100; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.38mm x 25.78mm; I.D. Max:8.13mm; I.D. Min:3.2mm; Shrink Ratio:3:1; RoHS Compliant: Yes

Supplier's Site Datasheet
Wire Marker, Heat Shrink, 25.78Mm X 16.38Mm, White; Marker Type Brady - 04H2493 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Heat Shrink, 25.78Mm X 16.38Mm, White; Marker Type Brady
04H2493
Wire Marker, Heat Shrink, 25.78Mm X 16.38Mm, White; Marker Type Brady 04H2493
WIRE MARKER, HEAT SHRINK, 25.78Mm x 16.38MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.38mm x 25.78mm; I.D. Max:8.13mm; I.D. Min:3.2mm RoHS Compliant: Yes

WIRE MARKER, HEAT SHRINK, 25.78Mm x 16.38MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.38mm x 25.78mm; I.D. Max:8.13mm; I.D. Min:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire/Terminal Marker - 11821962 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
11821962
Wire/Terminal Marker 11821962
(PRICE/RL)TLS 2200/TLS PC LINK WIRE MARKER SLEEVES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/RL)TLS 2200/TLS PC LINK WIRE MARKER SLEEVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Brady Corporation Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number PSPT-375-1-WT 94M5541 04H2493 11821962
Product Name 0.375 IN (9.53 MM) DIAMETER Sleeve, 25.78X16.38Mm, Po, Wht, Pk100; Marker Type Brady Wire Marker, Heat Shrink, 25.78Mm X 16.38Mm, White; Marker Type Brady Wire/Terminal Marker
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details